The dsPIC33FJ128GP306-I/
Manufacturer: Microchip Technology
Win Source Part Number: 037076-DSPIC33FJ128G
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x10b/12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33FJ128GP306-I/
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037076-DSPIC33FJ128GP306-I/PT | 685-DSPIC33FJ128GP306-I/PT | DSPIC33FJ128GP306-I/PT | DSPIC33FJ128GP306-I/PT | DSPIC33FJ128GP306-I/PT | DSPIC33FJ128GP306-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP306-I/PT | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | |||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |