IC MCU 16BIT 128KB FLASH 64VQFN
IC MCU 16BIT 128KB FLASH 64VQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-VQFN (9x9)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ128GP206A-E/MR | DSPIC33FJ128GP206A-E/MR | DSPIC33FJ128GP206A-E/MR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |