Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP DSPIC33FJ128GP202-E/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 917653-DSPIC33FJ128G P202-E/SP Series: Automotive, AEC-Q100, dsPIC™ 33F Operating Temperature Range: -40°C ~ 125°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP Core Processor: dsPIC Speed: 40 MIPs Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ128GP202 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917653-DSPIC33FJ128G P202-E/SP Series: Automotive, AEC-Q100, dsPIC™ 33F Operating Temperature Range: -40°C ~ 125°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP Core Processor: dsPIC Speed: 40 MIPs Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ128GP202 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP - 917653-DSPIC33FJ128GP202-E/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP
917653-DSPIC33FJ128GP202-E/SP
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP 917653-DSPIC33FJ128GP202-E/SP
Manufacturer: Microchip Technology Win Source Part Number: 917653-DSPIC33FJ128G P202-E/SP Series: Automotive, AEC-Q100, dsPIC™ 33F Operating Temperature Range: -40°C ~ 125°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP Core Processor: dsPIC Speed: 40 MIPs Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33FJ128GP202 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917653-DSPIC33FJ128GP202-E/SP
Series: Automotive, AEC-Q100, dsPIC™ 33F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ128GP202
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33FJ128GP202-E/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33FJ128GP202-E/SP
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33FJ128GP202-E/SP
IC MCU 16BIT 128KB FLASH 28SPDIP Product overview: DSPIC33FJ128GP202-E/ SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP20 2-E/SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28SPDIP Product overview: DSPIC33FJ128GP202-E/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP202-E/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128GP202-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128GP202-E/SP
IC MCU 16BIT 128KB FLASH 28SPDIP

IC MCU 16BIT 128KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - DSPIC33FJ128GP202-E/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128GP202-E/SP
Microcontrollers DSPIC33FJ128GP202-E/SP
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP

dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128GP202-E/SP
Embedded - Microcontrollers DSPIC33FJ128GP202-E/SP
IC MCU 16BIT 128KB FLASH 28SPDIP

IC MCU 16BIT 128KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 917653-DSPIC33FJ128GP202-E/SP 685-DSPIC33FJ128GP202-E/SP DSPIC33FJ128GP202-E/SP DSPIC33FJ128GP202-E/SP DSPIC33FJ128GP202-E/SP
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP202-E/SP 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 128 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
8 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers