IC MCU 16BIT 9KB FLASH 36VTLA
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5)
IC MCU 16BIT 9KB FLASH 36VTLA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ09GS302T-I/TL | DSPIC33FJ09GS302T-I/TL | DSPIC33FJ09GS302T-I/TL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |