Microchip Technology, Inc. 16-bit 9 KB 40 MHz 3.6V Embedded Microcontroller MCU DSPIC33FJ09GS302T-E/MMVAO

Description
16-bit MCU/DSC, 9 KB, 1024 Bytes, 40 MHz, 3 to 3.6V, QFN-S-28, RoHS Product overview: DSPIC33FJ09GS302T-E/ MMVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 9 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 9 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 T-E/MMVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 9 KB, 1024 Bytes, 40 MHz, 3 to 3.6V, QFN-S-28, RoHS Product overview: DSPIC33FJ09GS302T-E/ MMVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 9 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 9 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 T-E/MMVAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 9 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ09GS302T-E/MMVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 9 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ09GS302T-E/MMVAO
16-bit 9 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ09GS302T-E/MMVAO
16-bit MCU/DSC, 9 KB, 1024 Bytes, 40 MHz, 3 to 3.6V, QFN-S-28, RoHS Product overview: DSPIC33FJ09GS302T-E/ MMVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 9 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 9 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 T-E/MMVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 9 KB, 1024 Bytes, 40 MHz, 3 to 3.6V, QFN-S-28, RoHS Product overview: DSPIC33FJ09GS302T-E/MMVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 9 KB, 40 MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 9 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302T-E/MMVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302T-E/MMVAO - 1117679-DSPIC33FJ09GS302T-E/MMVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302T-E/MMVAO
1117679-DSPIC33FJ09GS302T-E/MMVAO
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302T-E/MMVAO 1117679-DSPIC33FJ09GS302T-E/MMVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117679-DSPIC33FJ09G S302T-E/MMVAO Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117679-DSPIC33FJ09GS302T-E/MMVAO
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ09GS302T-E/MMVAO 1117679-DSPIC33FJ09GS302T-E/MMVAO
Product Name 16-bit 9 KB 40 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302T-E/MMVAO
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers