Microchip Technology, Inc. 16-bit 16BIT 9KB Embedded Microcontroller MCU DSPIC33FJ09GS302-I/TL

Description
IC MCU 16BIT 9KB FLASH 36VTLA Product overview: DSPIC33FJ09GS302-I/T L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 9KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 9KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 -I/TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 9KB FLASH 36VTLA Product overview: DSPIC33FJ09GS302-I/T L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 9KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 9KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 -I/TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 9KB Embedded Microcontroller MCU - 685-DSPIC33FJ09GS302-I/TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 9KB Embedded Microcontroller MCU
685-DSPIC33FJ09GS302-I/TL
16-bit 16BIT 9KB Embedded Microcontroller MCU 685-DSPIC33FJ09GS302-I/TL
IC MCU 16BIT 9KB FLASH 36VTLA Product overview: DSPIC33FJ09GS302-I/T L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 9KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 9KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302 -I/TL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 9KB FLASH 36VTLA Product overview: DSPIC33FJ09GS302-I/TL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 9KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 9KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ09GS302-I/TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL - 869779-DSPIC33FJ09GS302-I/TL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL
869779-DSPIC33FJ09GS302-I/TL
Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL 869779-DSPIC33FJ09GS302-I/TL
Manufacturer: Microchip Technology Win Source Part Number: 869779-DSPIC33FJ09GS 302-I/TL Series: dsPIC™ 33F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5) Core Processor: dsPIC Speed: 40 MIPs Package: Tube Package: 36-VFTLA Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 9KB (3K x 24) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: DSPIC33FJ09GS302 Categories: Integrated Circuits (ICs) Case / Package: 36-VTLA (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869779-DSPIC33FJ09GS302-I/TL
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 36-VFTLA Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 9KB (3K x 24)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: DSPIC33FJ09GS302
Categories: Integrated Circuits (ICs)
Case / Package: 36-VTLA (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ09GS302-I/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ09GS302-I/TL
IC MCU 16BIT 9KB FLASH 36VTLA

IC MCU 16BIT 9KB FLASH 36VTLA

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ09GS302-I/TL
Embedded - Microcontrollers DSPIC33FJ09GS302-I/TL
IC MCU 16BIT 9KB FLASH 36VTLA

IC MCU 16BIT 9KB FLASH 36VTLA

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ09GS302-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ09GS302-I/TL
Microcontrollers DSPIC33FJ09GS302-I/TL
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ09GS302-I/TL 869779-DSPIC33FJ09GS302-I/TL DSPIC33FJ09GS302-I/TL DSPIC33FJ09GS302-I/TL DSPIC33FJ09GS302-I/TL
Product Name 16-bit 16BIT 9KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/TL Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 1 KB 9 KB 1 KB 1 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Package Type Other; Tube Other; 36-VTLA (5x5) Other; 36-VFTLA Exposed Pad Other; 36-VFTLA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers