IC MCU 16BIT 9KB FLASH 28QFN Product overview: DSPIC33FJ09GS302-I/M
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056361-DSPIC33FJ09G
Mounting: SMD (SMT)
Frequency: 40 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 9 kB
Interface: I2C, IrDA, LIN, SPI, UART, USART
Peripherals: I2C, PWM
RAM Size: 1 kB
Density: 72 kb
Number of Pins: 28
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): DSPIC30F2020-30I/MM;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Core Architecture: dsPIC
Number of I/Os: 21
Number of Programmable I/O: 21
Number of Timers/Counters: 2
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 9KB FLASH 28QFN
IC MCU 16BIT 9KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ09GS302-I/MM | 1056361-DSPIC33FJ09GS302-I/MM | DSPIC33FJ09GS302-I/MM | DSPIC33FJ09GS302-I/MM | DSPIC33FJ09GS302-I/MM |
| Product Name | 16-bit 16BIT 9KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ09GS302-I/MM | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 1 KB | 1.00E-3 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.3 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, UART | I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART |