Manufacturer: Microchip Technology
Win Source Part Number: 1035386-DSPIC33FJ06G
Packaging: Reel - TR
Core Processor: dsPIC
Number of I/O: 21
Program Memory Size: 6KB (6K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b, D/A 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 6KB FLASH 28QFN Product overview: DSPIC33FJ06GS202T-I/
IC MCU 16BIT 6KB FLASH 28QFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 6KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1035386-DSPIC33FJ06GS202T-I/MM | 685-DSPIC33FJ06GS202T-I/MM | DSPIC33FJ06GS202T-I/MM | DSPIC33FJ06GS202T-I/MM | DSPIC33FJ06GS202T-I/MM |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS202T-I/MM | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | ||
| RAM | 6 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |