IC MCU 16BIT 6KB FLASH 36VTLA Product overview: DSPIC33FJ06GS202A-I/
Manufacturer: Microchip Technology
Win Source Part Number: 869777-DSPIC33FJ06GS
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 36-VTLA (5x5)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 36-VFTLA Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 6KB (2K x 24)
Program Memory Type: FLASH
Data Converters: A/D 6x10b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: DSPIC33FJ06GS202
Categories: Integrated Circuits (ICs)
Case / Package: 36-VTLA (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 6KB FLASH 36VTLA
IC MCU 16BIT 6KB FLASH 36VTLA
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 36-VTLA (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS202A-I/TL | 869777-DSPIC33FJ06GS202A-I/TL | DSPIC33FJ06GS202A-I/TL | DSPIC33FJ06GS202A-I/TL | DSPIC33FJ06GS202A-I/TL |
| Product Name | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS202A-I/TL | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 1 KB | 6 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tube | Other; 36-VTLA (5x5) | Other; 36-VFTLA Exposed Pad | Other; 36-VFTLA Exposed Pad |