Microchip Technology, Inc. Microcontrollers DSPIC33FJ06GS102T-I/MM

Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)
Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33FJ06GS102T-I/MM is a 16-bit digital signal controller featuring up to 6KB of Flash memory and 2KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C, achieving performance up to 50 MIPS. The device is equipped with a high-speed PWM module capable of generating up to four independent PWM pairs with a resolution of 1.04 ns, making it suitable for applications such as DC/DC converters and lighting control. The controller includes an integrated 10-bit ADC with a maximum sampling rate of 4 Msps, supporting multiple input channels and flexible trigger sources. It also features advanced analog capabilities with up to four high-speed comparators. Communication interfaces include UART, SPI, and I²C, facilitating integration into various systems. The DSPIC33FJ06GS102T-I/MM is designed for low power consumption with multiple power management modes and includes safety features compliant with AEC-Q100 standards, making it suitable for automotive applications. The device is available in a compact 28-pin QFN package, optimizing space in embedded designs.

Datasheet Summary
Powered by GS/AI

The DSPIC33FJ06GS102T-I/MM is a 16-bit digital signal controller featuring up to 6KB of Flash memory and 2KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C, achieving performance up to 50 MIPS. The device is equipped with a high-speed PWM module capable of generating up to four independent PWM pairs with a resolution of 1.04 ns, making it suitable for applications such as DC/DC converters and lighting control. The controller includes an integrated 10-bit ADC with a maximum sampling rate of 4 Msps, supporting multiple input channels and flexible trigger sources. It also features advanced analog capabilities with up to four high-speed comparators. Communication interfaces include UART, SPI, and I²C, facilitating integration into various systems. The DSPIC33FJ06GS102T-I/MM is designed for low power consumption with multiple power management modes and includes safety features compliant with AEC-Q100 standards, making it suitable for automotive applications. The device is available in a compact 28-pin QFN package, optimizing space in embedded designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33FJ06GS102T-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ06GS102T-I/MM
Microcontrollers DSPIC33FJ06GS102T-I/MM
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ06GS102T-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ06GS102T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ06GS102T-I/MM
IC MCU 16BIT 6KB FLASH 28QFN

IC MCU 16BIT 6KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ06GS102T-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ06GS102T-I/MM
Embedded - Microcontrollers DSPIC33FJ06GS102T-I/MM
IC MCU 16BIT 6KB FLASH 28QFN

IC MCU 16BIT 6KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33FJ06GS102T-I/MM DSPIC33FJ06GS102T-I/MM DSPIC33FJ06GS102T-I/MM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
RAM 0.2560 KB 256 KB
I/O Ports 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers