IC MCU 16BIT 6KB FLASH 28SSOP
IC MCU 16BIT 6KB FLASH 28SSOP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 28-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ06GS102AT-I/SS | DSPIC33FJ06GS102AT-I/SS | DSPIC33FJ06GS102AT-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 256 KB | 0.2560 KB | |
| ROM Type | Flash; FLASH |