Manufacturer: Microchip Technology
Win Source Part Number: 869775-DSPIC33FJ06GS
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 28-SSOP
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 6KB (2K x 24)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ06GS102
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 6KB FLASH 28SSOP Product overview: DSPIC33FJ06GS102A-I/
IC MCU 16BIT 6KB FLASH 28SSOP
IC MCU 16BIT 6KB FLASH 28SSOP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 28-SSOP
IC MCU 16BIT 6KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 869775-DSPIC33FJ06GS102A-I/SS | 685-DSPIC33FJ06GS102A-I/SS | DSPIC33FJ06GS102A-I/SS | DSPIC33FJ06GS102A-I/SS | DSPIC33FJ06GS102A-I/SS | 536-DSPIC33FJ06GS102A-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS102A-I/SS | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 6KB FLASH 28SSOP |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 6 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3.3 volts | ||
| I/O Ports | 21 | 21 | 1 |