Microchip Technology, Inc. High-Speed PWM, ADC and Comparators DSPIC33FJ06GS102

Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection, Digital Lighting For product comparison, please consider: dsPIC33FJ06GS102A Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F CPU Code Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.0 mA/MHz Dynamic Current (typical) 135 µA IPD Current (typical) High-Speed PWM Up to Three PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution for Dead Time, Duty Cycle, Phase and Frequency PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features Two High-Speed Comparators with Direct Connection to the PWM module ADC module: 10-bit resolution with Successive Approximation Register (SAR) converter (2 Msps) and three Sample-and-Hold (S&H) circuits Up to 8 input channels grouped into four conversion pairs, plus two inputs for monitoring voltage references Flexible and independent ADC trigger sources Dedicated Result register for each analog channel Timers/Output Compare/Input Capture Two 16-Bit General Purpose Timers/Counters Input Capture module Output Compare module Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (10 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap
Datasheet
Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection, Digital Lighting For product comparison, please consider: dsPIC33FJ06GS102A Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F CPU Code Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.0 mA/MHz Dynamic Current (typical) 135 µA IPD Current (typical) High-Speed PWM Up to Three PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution for Dead Time, Duty Cycle, Phase and Frequency PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features Two High-Speed Comparators with Direct Connection to the PWM module ADC module: 10-bit resolution with Successive Approximation Register (SAR) converter (2 Msps) and three Sample-and-Hold (S&H) circuits Up to 8 input channels grouped into four conversion pairs, plus two inputs for monitoring voltage references Flexible and independent ADC trigger sources Dedicated Result register for each analog channel Timers/Output Compare/Input Capture Two 16-Bit General Purpose Timers/Counters Input Capture module Output Compare module Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (10 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM, ADC and Comparators - DSPIC33FJ06GS102 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM, ADC and Comparators
DSPIC33FJ06GS102
High-Speed PWM, ADC and Comparators DSPIC33FJ06GS102
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection, Digital Lighting For product comparison, please consider: dsPIC33FJ06GS102A Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F CPU Code Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 2.0 mA/MHz Dynamic Current (typical) 135 µA IPD Current (typical) High-Speed PWM Up to Three PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution for Dead Time, Duty Cycle, Phase and Frequency PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features Two High-Speed Comparators with Direct Connection to the PWM module ADC module: 10-bit resolution with Successive Approximation Register (SAR) converter (2 Msps) and three Sample-and-Hold (S&H) circuits Up to 8 input channels grouped into four conversion pairs, plus two inputs for monitoring voltage references Flexible and independent ADC trigger sources Dedicated Result register for each analog channel Timers/Output Compare/Input Capture Two 16-Bit General Purpose Timers/Counters Input Capture module Output Compare module Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (10 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap

These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection, Digital Lighting

For product comparison, please consider: dsPIC33FJ06GS102A

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • Core: 16-Bit dsPIC33F CPU
    • Code Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
  • Clock Management
    • ±2% Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast Wake-up and Start-up
  • Power Management
    • Low-Power Management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 2.0 mA/MHz Dynamic Current (typical)
    • 135 µA IPD Current (typical)
  • High-Speed PWM
    • Up to Three PWM Pairs with Independent Timing
    • Dead Time for Rising and Falling Edges
    • 1.04 ns PWM Resolution for Dead Time, Duty Cycle, Phase and Frequency
    • PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting
    • Programmable Fault Inputs
    • Flexible Trigger Configurations for ADC Conversions
  • Advanced Analog Features
    • Two High-Speed Comparators with Direct Connection to the PWM module
    • ADC module: 10-bit resolution with Successive Approximation Register (SAR) converter (2 Msps) and three Sample-and-Hold (S&H) circuits
    • Up to 8 input channels grouped into four conversion pairs, plus two inputs for monitoring voltage references
    • Flexible and independent ADC trigger sources
    • Dedicated Result register for each analog channel
  • Timers/Output Compare/Input Capture
    • Two 16-Bit General Purpose Timers/Counters
    • Input Capture module
    • Output Compare module
    • Peripheral Pin Select (PPS) to allow Function Remap
  • Communication Interfaces
    • UART module (10 Mbps): With support for LIN/J2602 protocols and IrDA®
    • 4-Wire SPI module
    • I2C™ module (up to 1 Mbaud) with SMBus Support
    • PPS to allow Function Remap
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number DSPIC33FJ06GS102
Product Name High-Speed PWM, ADC and Comparators
Package Type DIP; SOIC; Other; ['QFN-S', 'SOIC', 'SPDIP']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ76PL455APFCR - LCSC Electronics Technology (HK) Limited
Specs
Package Type QFP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details