Manufacturer: Microchip Technology
Win Source Part Number: 1322512-DSPIC33FJ06G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 40 MIPs
Standard Package: 27
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 6KB (6K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33FJ06GS102ISO
Base Product Number: DSPIC33FJ06GS102
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 6KB FLASH 28SOIC Product overview: DSPIC33FJ06GS102-I/S
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-SOIC
IC MCU 16BIT 6KB FLASH 28SOIC
IC MCU 16BIT 6KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322512-DSPIC33FJ06GS102-I/SO | 685-DSPIC33FJ06GS102-I/SO | DSPIC33FJ06GS102-I/SO | DSPIC33FJ06GS102-I/SO | DSPIC33FJ06GS102-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 6 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 21 | 21 |