Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: dsPIC™ 33F
Package: Tape & Reel (TR)
Product Status: Obsolete
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 40 MIPs
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 6KB FLASH 18SOIC Product overview: DSPIC33FJ06GS101T-I/
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC
IC MCU 16BIT 6KB FLASH 18SOIC
IC MCU 16BIT 6KB FLASH 18SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS101T-I/SO | DSPIC33FJ06GS101T-I/SO | DSPIC33FJ06GS101T-I/SO | DSPIC33FJ06GS101T-I/SO | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | Other; 18-SOIC (0.295\", 7.50mm Width) |