IC MCU 16BIT 6KB FLASH 20SSOP Product overview: DSPIC33FJ06GS101A-I/
Manufacturer: Microchip Technology
Win Source Part Number: 1321968-DSPIC33FJ06G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 40 MIPs
Standard Package: 67
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 6KB (2K x 24)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33FJ06GS101AISS
Base Product Number: DSPIC33FJ06GS101
RoHS Status: ROHS3 Compliant
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 20-SSOP
IC MCU 16BIT 6KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS101A-I/SS | 1321968-DSPIC33FJ06GS101A-I/SS | DSPIC33FJ06GS101A-I/SS | DSPIC33FJ06GS101A-I/SS |
| Product Name | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||
| RAM | 0.2560 KB | 6 KB | 0.2560 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; Tube | SOP; SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) |