Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO DSPIC33FJ06GS101-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 773522-DSPIC33FJ06GS 101-I/SO Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 6KB (6K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ06GS101 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC33FJ06GS101-I/P ; DSPIC33FJ06GS101T-I/ SO; dsPIC33FJ06GS101A; DSPIC33FJ06GS101-E/S O; Introduction Date: February 08, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773522-DSPIC33FJ06GS 101-I/SO Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 6KB (6K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ06GS101 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC33FJ06GS101-I/P ; DSPIC33FJ06GS101T-I/ SO; dsPIC33FJ06GS101A; DSPIC33FJ06GS101-E/S O; Introduction Date: February 08, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO - 773522-DSPIC33FJ06GS101-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO
773522-DSPIC33FJ06GS101-I/SO
Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO 773522-DSPIC33FJ06GS101-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 773522-DSPIC33FJ06GS 101-I/SO Series: dsPIC 33F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 6KB (6K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ06GS101 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC33FJ06GS101-I/P ; DSPIC33FJ06GS101T-I/ SO; dsPIC33FJ06GS101A; DSPIC33FJ06GS101-E/S O; Introduction Date: February 08, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773522-DSPIC33FJ06GS101-I/SO
Series: dsPIC 33F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 6KB (6K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ06GS101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): DSPIC33FJ06GS101-I/P; DSPIC33FJ06GS101T-I/SO; dsPIC33FJ06GS101A; DSPIC33FJ06GS101-E/SO;
Introduction Date: February 08, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 6KB Embedded Microcontroller MCU - 685-DSPIC33FJ06GS101-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 6KB Embedded Microcontroller MCU
685-DSPIC33FJ06GS101-I/SO
16-bit 16BIT 6KB Embedded Microcontroller MCU 685-DSPIC33FJ06GS101-I/SO
IC MCU 16BIT 6KB FLASH 18SOIC Product overview: DSPIC33FJ06GS101-I/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ06GS101 -I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 6KB FLASH 18SOIC Product overview: DSPIC33FJ06GS101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ06GS101-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ06GS101-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ06GS101-I/SO
Microcontrollers DSPIC33FJ06GS101-I/SO
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ06GS101-I/SO
Embedded - Microcontrollers DSPIC33FJ06GS101-I/SO
IC MCU 16BIT 6KB FLASH 18SOIC

IC MCU 16BIT 6KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 773522-DSPIC33FJ06GS101-I/SO 685-DSPIC33FJ06GS101-I/SO DSPIC33FJ06GS101-I/SO DSPIC33FJ06GS101-I/SO
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/SO 16-bit 16BIT 6KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 6 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details