Microchip Technology, Inc. Microcontrollers DSPIC33FJ06GS101-I/P

Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-PDIP
Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33FJ06GS101-I/P is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device features a core architecture that allows for efficient code execution in both C and assembly languages, with a maximum performance of 50 MIPS. It includes up to 16 KB of Flash memory and 2 KB of SRAM. This microcontroller is equipped with advanced peripherals, including high-speed PWM capabilities with a resolution of 1.04 ns, making it suitable for applications such as DC/DC converters and lighting control. The integrated ADC module offers 10-bit resolution with up to 4 Msps and supports multiple input channels, enhancing its versatility in analog signal processing. The device also features robust power management options, including low-power modes and integrated reset functions. Communication interfaces include UART, SPI, and I²C, allowing for flexible connectivity options. The DSPIC33FJ06GS101-I/P is designed for reliability in automotive applications, meeting AEC-Q100 standards for temperature and safety qualifications. Its compact package options facilitate integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The DSPIC33FJ06GS101-I/P is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device features a core architecture that allows for efficient code execution in both C and assembly languages, with a maximum performance of 50 MIPS. It includes up to 16 KB of Flash memory and 2 KB of SRAM. This microcontroller is equipped with advanced peripherals, including high-speed PWM capabilities with a resolution of 1.04 ns, making it suitable for applications such as DC/DC converters and lighting control. The integrated ADC module offers 10-bit resolution with up to 4 Msps and supports multiple input channels, enhancing its versatility in analog signal processing. The device also features robust power management options, including low-power modes and integrated reset functions. Communication interfaces include UART, SPI, and I²C, allowing for flexible connectivity options. The DSPIC33FJ06GS101-I/P is designed for reliability in automotive applications, meeting AEC-Q100 standards for temperature and safety qualifications. Its compact package options facilitate integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33FJ06GS101-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ06GS101-I/P
Microcontrollers DSPIC33FJ06GS101-I/P
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-PDIP

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ06GS101-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ06GS101-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ06GS101-I/P
IC MCU 16BIT 6KB FLASH 18DIP

IC MCU 16BIT 6KB FLASH 18DIP

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ06GS101-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ06GS101-I/P
Embedded - Microcontrollers DSPIC33FJ06GS101-I/P
IC MCU 16BIT 6KB FLASH 18DIP

IC MCU 16BIT 6KB FLASH 18DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33FJ06GS101-I/P DSPIC33FJ06GS101-I/P DSPIC33FJ06GS101-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
RAM 0.2560 KB 256 KB
I/O Ports 13
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161OLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers