IC MCU 16BIT 6KB FLASH 18SOIC Product overview: DSPIC33FJ06GS101-E/S
Manufacturer: Microchip Technology
Win Source Part Number: 869774-DSPIC33FJ06GS
Series: Automotive, AEC-Q100, dsPIC™ 33F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 6KB (6K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ06GS101
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 6KB FLASH 18SOIC
IC MCU 16BIT 6KB FLASH 18SOIC
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ06GS101-E/SO | 869774-DSPIC33FJ06GS101-E/SO | DSPIC33FJ06GS101-E/SO | DSPIC33FJ06GS101-E/SO | DSPIC33FJ06GS101-E/SO |
| Product Name | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ06GS101-E/SO | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 0.2560 KB | 6 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tube | SOIC; Other; 18-SOIC | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |