Microchip Technology, Inc. 16-bit 64 KB 70 MHz 5.5V Embedded Microcontroller MCU DSPIC33EV64GM104-E/MLVAO

Description
16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 4.5 to 5.5V, QFN-44, RoHS Product overview: DSPIC33EV64GM104-E/M LVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 5.5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV64GM104 -E/MLVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 4.5 to 5.5V, QFN-44, RoHS Product overview: DSPIC33EV64GM104-E/M LVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 5.5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV64GM104 -E/MLVAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 64 KB 70 MHz 5.5V Embedded Microcontroller MCU - 685-DSPIC33EV64GM104-E/MLVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64 KB 70 MHz 5.5V Embedded Microcontroller MCU
685-DSPIC33EV64GM104-E/MLVAO
16-bit 64 KB 70 MHz 5.5V Embedded Microcontroller MCU 685-DSPIC33EV64GM104-E/MLVAO
16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 4.5 to 5.5V, QFN-44, RoHS Product overview: DSPIC33EV64GM104-E/M LVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 5.5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV64GM104 -E/MLVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 4.5 to 5.5V, QFN-44, RoHS Product overview: DSPIC33EV64GM104-E/MLVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 5.5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV64GM104-E/MLVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33EV64GM104-E/MLVAO - 964501-DSPIC33EV64GM104-E/MLVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EV64GM104-E/MLVAO
964501-DSPIC33EV64GM104-E/MLVAO
Embedded - Embedded - Microcontrollers - DSPIC33EV64GM104-E/MLVAO 964501-DSPIC33EV64GM104-E/MLVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964501-DSPIC33EV64GM 104-E/MLVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964501-DSPIC33EV64GM104-E/MLVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EV64GM104-E/MLVAO 964501-DSPIC33EV64GM104-E/MLVAO
Product Name 16-bit 64 KB 70 MHz 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EV64GM104-E/MLVAO
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details