IC MCU 16BIT 64KB FLASH 36UQFN
IC MCU 16BIT 64KB FLASH 36UQFN
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-UQFN (5x5)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EV64GM103-I/M5 | DSPIC33EV64GM103-I/M5 | DSPIC33EV64GM103-I/M5 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 4.5 volts |