dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70MHz 64KB (22K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EV64GM004T-I/P8 | DSPIC33EV64GM004T-I/P8 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 70 MHz | 70 MHz |
| RAM | 8 KB | 8 KB |