Manufacturer: Microchip Technology
Win Source Part Number: 773518-DSPIC33EV64GM
Series: dsPIC 33EV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: DSPIC33EV64GM004
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): DSPIC33EV64GM004T-I/
Introduction Date: November 18, 2014
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 44QFN Product overview: DSPIC33EV64GM004-I/M
IC MCU 16BIT 64KB FLASH 44QFN
IC MCU 16BIT 64KB FLASH 44QFN
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-QFN (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773518-DSPIC33EV64GM004-I/ML | 685-DSPIC33EV64GM004-I/ML | DSPIC33EV64GM004-I/ML | DSPIC33EV64GM004-I/ML | DSPIC33EV64GM004-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EV64GM004-I/ML | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| I/O Ports | 35 | 35 |