IC MCU 16BIT 64KB FLASH 28SSOP Product overview: DSPIC33EV64GM002-I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1319151-DSPIC33EV64G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 47
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EV64GM002
RoHS Status: ROHS3 Compliant
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV64GM002-I/SS | 1319151-DSPIC33EV64GM002-I/SS | DSPIC33EV64GM002-I/SS | DSPIC33EV64GM002-I/SS | DSPIC33EV64GM002-I/SS |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | ||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |