The DSPIC33EV64GM002-I/M
IC MCU 16BIT 64KB FLASH 28QFN Product overview: DSPIC33EV64GM002-I/M
Manufacturer: Microchip Technology
Win Source Part Number: 773517-DSPIC33EV64GM
Series: dsPIC 33EV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: DSPIC33EV64GM002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC33EV64GM002-I/S
Introduction Date: November 18, 2014
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV64GM002-I/MM | 773517-DSPIC33EV64GM002-I/MM | DSPIC33EV64GM002-I/MM | DSPIC33EV64GM002-I/MM | DSPIC33EV64GM002-I/MM |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EV64GM002-I/MM | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | ||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |