Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits(ICs)
Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C
Core Size: 16-Bit
Program Memory Size: 32KB (11K x 24)
Connectivity: CAN I²C IrDA LIN SPI UART/USART USB
Speed: 60 MIPs
IC MCU 16BIT 32KB FLASH 64TQFP Product overview: DSPIC33EV32GM106-E/P
IC MCU 16BIT 32KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 64TQFP
IC MCU 16BIT 32KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV32GM106-E/PT | DSPIC33EV32GM106-E/PT | DSPIC33EV32GM106-E/PT | DSPIC33EV32GM106-E/PT | DSPIC33EV32GM106-E/PT | |
| Product Name | Integrated Circuits(ICs) | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Clock Speed | 60 MHz | |||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |