IC MCU 16BIT 32KB FLASH 48TQFP Product overview: DSPIC33EV32GM104-E/P
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60MHz 32KB (11K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 32KB FLASH 48TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV32GM104-E/P8 | DSPIC33EV32GM104-E/P8 | DSPIC33EV32GM104-E/P8 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | 60 MHz | |
| RAM | 4 KB | 4 KB | |
| Supply Voltage | 4.5 to 5.5 volts | ||
| Serial Interface | CAN-Bus, GPIO, I2C, LIN, PWM, SENT, SPI, UART, USART |