Manufacturer: Microchip Technology
Win Source Part Number: 1318760-DSPIC33EV32G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 27
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EV32GM102
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33EV32GM102-I/S
IC MCU 16BIT 32KB FLASH 28SOIC
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 28-SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318760-DSPIC33EV32GM102-I/SO | 685-DSPIC33EV32GM102-I/SO | DSPIC33EV32GM102-I/SO | DSPIC33EV32GM102-I/SO | DSPIC33EV32GM102-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| I/O Ports | 21 | 21 |