IC MCU 16BIT 32KB FLASH 48TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60MHz 32KB (11K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 32KB FLASH 48TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EV32GM004-E/P8 | DSPIC33EV32GM004-E/P8 | DSPIC33EV32GM004-E/P8 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 60 MHz | 60 MHz | |
| RAM | 4 KB | 4 KB |