Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33EV32GM002-I/MM

Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-I/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-I/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33EV32GM002-I/MM is a 16-bit digital signal controller featuring 32KB of flash memory and operates within a voltage range of 4.5V to 5.5V. It supports a temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications. The device is capable of executing instructions at up to 70 MIPS, with a code-efficient architecture that supports both C and assembly languages. This microcontroller includes advanced features such as up to six PWM outputs, a 10-bit ADC with a sampling rate of 1.1 Msps, and multiple communication interfaces including UART, SPI, and I²C. It also offers integrated power management modes to minimize power consumption, along with built-in safety features compliant with AEC-Q100 standards. The DSPIC33EV32GM002-I/MM is designed for applications requiring precise control and high performance, making it a viable option for engineers looking for a robust microcontroller solution.

Datasheet Summary
Powered by GS/AI

The DSPIC33EV32GM002-I/MM is a 16-bit digital signal controller featuring 32KB of flash memory and operates within a voltage range of 4.5V to 5.5V. It supports a temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications. The device is capable of executing instructions at up to 70 MIPS, with a code-efficient architecture that supports both C and assembly languages. This microcontroller includes advanced features such as up to six PWM outputs, a 10-bit ADC with a sampling rate of 1.1 Msps, and multiple communication interfaces including UART, SPI, and I²C. It also offers integrated power management modes to minimize power consumption, along with built-in safety features compliant with AEC-Q100 standards. The DSPIC33EV32GM002-I/MM is designed for applications requiring precise control and high performance, making it a viable option for engineers looking for a robust microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33EV32GM002-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EV32GM002-I/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EV32GM002-I/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-I/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319004-DSPIC33EV32GM002-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319004-DSPIC33EV32GM002-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319004-DSPIC33EV32GM002-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 1319004-DSPIC33EV32G M002-I/MM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: dsPIC Speed: 70 MIPs Standard Package: 61 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 11x10/12b Oscillator Type: Internal Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EV32GM002 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319004-DSPIC33EV32GM002-I/MM
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 61
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EV32GM002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - DSPIC33EV32GM002-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV32GM002-I/MM
Microcontrollers DSPIC33EV32GM002-I/MM
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EV32GM002-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV32GM002-I/MM
Embedded - Microcontrollers DSPIC33EV32GM002-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EV32GM002-I/MM 1319004-DSPIC33EV32GM002-I/MM DSPIC33EV32GM002-I/MM DSPIC33EV32GM002-I/MM
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 70 MHz
RAM 4 KB 32 KB 4 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers