Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33EV32GM002-E/MM

Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-E/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -E/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-E/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -E/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33EV32GM002-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EV32GM002-E/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EV32GM002-E/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-E/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002 -E/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EV32GM002-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV32GM002-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Package: Tube Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Speed: 60 MIPs Connectivity: I²C, IrDA, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 60 MIPs
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART

Buy Now Datasheet
Microcontrollers - DSPIC33EV32GM002-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV32GM002-E/MM
Microcontrollers DSPIC33EV32GM002-E/MM
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV32GM002-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV32GM002-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV32GM002-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33EV32GM002-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV32GM002-E/MM
Embedded - Microcontrollers DSPIC33EV32GM002-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EV32GM002-E/MM DSPIC33EV32GM002-E/MM DSPIC33EV32GM002-E/MM DSPIC33EV32GM002-E/MM
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 60 MHz
RAM 4 KB 4 KB 4 KB
Supply Voltage 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers