Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33EV256GM104-E/PT

Description
IC MCU 16BIT 256KB FLASH 44TQFP Product overview: DSPIC33EV256GM104-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 4-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 44TQFP Product overview: DSPIC33EV256GM104-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 4-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EV256GM104-E/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EV256GM104-E/PT
IC MCU 16BIT 256KB FLASH 44TQFP Product overview: DSPIC33EV256GM104-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 4-E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 44TQFP Product overview: DSPIC33EV256GM104-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM104-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM104-E/PT - 917650-DSPIC33EV256GM104-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM104-E/PT
917650-DSPIC33EV256GM104-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM104-E/PT 917650-DSPIC33EV256GM104-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 917650-DSPIC33EV256G M104-E/PT Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10) Core Processor: dsPIC Speed: 60 MIPs Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: DSPIC33EV256GM104 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917650-DSPIC33EV256GM104-E/PT
Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: DSPIC33EV256GM104
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV256GM104-E/PT
Embedded - Microcontrollers DSPIC33EV256GM104-E/PT
IC MCU 16BIT 256KB FLASH 44TQFP

IC MCU 16BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV256GM104-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV256GM104-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV256GM104-E/PT
IC MCU 16BIT 256KB FLASH 44TQFP

IC MCU 16BIT 256KB FLASH 44TQFP

Supplier's Site
Microcontrollers DSPIC33EV256GM104-E/PT
IC MCU 16BIT 256KB FLASH 44TQFP

IC MCU 16BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray - 536-DSPIC33EV256GM104-E/PT - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray
536-DSPIC33EV256GM104-E/PT
MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray 536-DSPIC33EV256GM104-E/PT
MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray

MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray

Supplier's Site
Microcontrollers - DSPIC33EV256GM104-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV256GM104-E/PT
Microcontrollers DSPIC33EV256GM104-E/PT
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EV256GM104-E/PT 917650-DSPIC33EV256GM104-E/PT DSPIC33EV256GM104-E/PT DSPIC33EV256GM104-E/PT DSPIC33EV256GM104-E/PT 536-DSPIC33EV256GM104-E/PT DSPIC33EV256GM104-E/PT
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EV256GM104-E/PT Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 16-bit dsPIC CISC 256KB Flash 5V Automotive 44-Pin TQFP Tray Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 60 MHz 40 MHz
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts 5 volts
Serial Interface Serial I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details