IC MCU 16BIT 256KB FLASH 28SPDIP Product overview: DSPIC33EV256GM102-I/
MCU dsPIC33 256KB 16-bit Flash SPDIP
Win Source Part Number: 1368547-DSPIC33EV256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: dsPIC™ 33EV, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: DSPIC33EV256GM102
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 70 MIPs
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
IC MCU 16BIT 256KB FLASH 28SPDIP
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV256GM102-I/SP | 1784849 | 1368547-DSPIC33EV256GM102-I/SP | DSPIC33EV256GM102-I/SP | DSPIC33EV256GM102-I/SP | DSPIC33EV256GM102-I/SP | DSPIC33EV256GM102-I/SP |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Digital Signal Processors | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 70 MHz | ||||||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |