Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM DSPIC33EV256GM102-I/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 869772-DSPIC33EV256G M102-I/MM Series: dsPIC™ 33EV, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 11x10/12b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: DSPIC33EV256GM102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869772-DSPIC33EV256G M102-I/MM Series: dsPIC™ 33EV, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 11x10/12b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: DSPIC33EV256GM102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM - 869772-DSPIC33EV256GM102-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM
869772-DSPIC33EV256GM102-I/MM
Embedded - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM 869772-DSPIC33EV256GM102-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 869772-DSPIC33EV256G M102-I/MM Series: dsPIC™ 33EV, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 11x10/12b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: DSPIC33EV256GM102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869772-DSPIC33EV256GM102-I/MM
Series: dsPIC™ 33EV, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: DSPIC33EV256GM102
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN-S (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EV256GM102-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EV256GM102-I/MM
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EV256GM102-I/MM
IC MCU 16BIT 256KB FLASH 28QFN Product overview: DSPIC33EV256GM102-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 2-I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 28QFN Product overview: DSPIC33EV256GM102-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM102-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV256GM102-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV256GM102-I/MM
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV256GM102-I/MM
Embedded - Microcontrollers DSPIC33EV256GM102-I/MM
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers DSPIC33EV256GM102-I/MM
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33EV256GM102-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV256GM102-I/MM
Microcontrollers DSPIC33EV256GM102-I/MM
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 869772-DSPIC33EV256GM102-I/MM 685-DSPIC33EV256GM102-I/MM DSPIC33EV256GM102-I/MM DSPIC33EV256GM102-I/MM DSPIC33EV256GM102-I/MM DSPIC33EV256GM102-I/MM
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EV256GM102-I/MM 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 256 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
I/O Ports 21 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers