IC MCU 16BIT 256KB FLASH 48TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 256KB FLASH 48TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EV256GM004-E/P8 | DSPIC33EV256GM004-E/P8 | DSPIC33EV256GM004-E/P8 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 60 MHz | 60 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 5.5 to 4.5 volts |