Microchip Technology, Inc. Microcontrollers DSPIC33EV256GM002-E/MM

Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33EV256GM002-E/MM is a 16-bit digital signal controller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It operates within a voltage range of 4.5V to 5.5V and supports temperatures from -40°C to +150°C. The device features a core capable of executing up to 60 MIPS, with a 256KB flash memory and 16KB RAM. This microcontroller includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and up to 36 analog inputs, as well as multiple PWM outputs for motor control applications. It supports various communication interfaces, including UART, SPI, I²C, and CAN, making it versatile for different project requirements. The device also incorporates power management features to minimize consumption, including low-power modes and integrated reset functionalities. Engineers may find this microcontroller suitable for applications requiring robust performance in harsh environments, particularly in automotive systems where functional safety and reliability are critical.

Datasheet Summary
Powered by GS/AI

The DSPIC33EV256GM002-E/MM is a 16-bit digital signal controller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It operates within a voltage range of 4.5V to 5.5V and supports temperatures from -40°C to +150°C. The device features a core capable of executing up to 60 MIPS, with a 256KB flash memory and 16KB RAM. This microcontroller includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and up to 36 analog inputs, as well as multiple PWM outputs for motor control applications. It supports various communication interfaces, including UART, SPI, I²C, and CAN, making it versatile for different project requirements. The device also incorporates power management features to minimize consumption, including low-power modes and integrated reset functionalities. Engineers may find this microcontroller suitable for applications requiring robust performance in harsh environments, particularly in automotive systems where functional safety and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33EV256GM002-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV256GM002-E/MM
Microcontrollers DSPIC33EV256GM002-E/MM
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EV256GM002-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV256GM002-E/MM
Embedded - Microcontrollers DSPIC33EV256GM002-E/MM
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV256GM002-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV256GM002-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV256GM002-E/MM
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33EV256GM002-E/MM DSPIC33EV256GM002-E/MM DSPIC33EV256GM002-E/MM
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active
RAM 16 KB 16 KB
I/O Ports 21
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details