Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV128GM004-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321974-DSPIC33EV128 GM004-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: dsPIC Speed: 70 MIPs Standard Package: 160 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EV128GM004 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321974-DSPIC33EV128 GM004-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: dsPIC Speed: 70 MIPs Standard Package: 160 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EV128GM004 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321974-DSPIC33EV128GM004-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321974-DSPIC33EV128GM004-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321974-DSPIC33EV128GM004-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1321974-DSPIC33EV128 GM004-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: dsPIC Speed: 70 MIPs Standard Package: 160 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EV128GM004 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321974-DSPIC33EV128GM004-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EV128GM004
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33EV128GM004-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33EV128GM004-I/PT
IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33EV128GM004-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV128GM00 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33EV128GM004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV128GM004-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV128GM004-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV128GM004-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV128GM004-I/PT
IC MCU 16BIT 128KB FLASH 44TQFP

IC MCU 16BIT 128KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV128GM004-I/PT
Embedded - Microcontrollers DSPIC33EV128GM004-I/PT
IC MCU 16BIT 128KB FLASH 44TQFP

IC MCU 16BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EV128GM004-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV128GM004-I/PT
Microcontrollers DSPIC33EV128GM004-I/PT
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1321974-DSPIC33EV128GM004-I/PT 685-DSPIC33EV128GM004-I/PT DSPIC33EV128GM004-I/PT DSPIC33EV128GM004-I/PT DSPIC33EV128GM004-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 128 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
I/O Ports 35 35
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details