IC MCU 16BIT 128KB FLASH 36UQFN
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 36-UQFN (5x5)
IC MCU 16BIT 128KB FLASH 36UQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EV128GM003-I/M5 | DSPIC33EV128GM003-I/M5 | DSPIC33EV128GM003-I/M5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |