Manufacturer: Microchip Technology
Win Source Part Number: 773514-DSPIC33EV128G
Series: dsPIC 33EV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 11x10/12b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: DSPIC33EV128GM002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Introduction Date: April 13, 2015
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33EV128GM002-I/
IC MCU 16BIT 128KB FLASH 28SSOP
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-SSOP
IC MCU 16BIT 128KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773514-DSPIC33EV128GM002-I/SS | 685-DSPIC33EV128GM002-I/SS | DSPIC33EV128GM002-I/SS | DSPIC33EV128GM002-I/SS | DSPIC33EV128GM002-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EV128GM002-I/SS | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| I/O Ports | 21 | 21 |