IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33EP64MC506T-E/
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tape & Reel (TR)
Product Status: Obsolete
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 60 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64MC506T-E/PT | DSPIC33EP64MC506T-E/PT | DSPIC33EP64MC506T-E/PT | DSPIC33EP64MC506T-E/PT | |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |