Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EP64MC504T-E/PTVAO DSPIC33EP64MC504T-E/PTVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997623-DSPIC33EP64MC 504T-E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997623-DSPIC33EP64MC 504T-E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC504T-E/PTVAO - 997623-DSPIC33EP64MC504T-E/PTVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC504T-E/PTVAO
997623-DSPIC33EP64MC504T-E/PTVAO
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC504T-E/PTVAO 997623-DSPIC33EP64MC504T-E/PTVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997623-DSPIC33EP64MC 504T-E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997623-DSPIC33EP64MC504T-E/PTVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 64 KB 70 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33EP64MC504T-E/PTVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64 KB 70 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33EP64MC504T-E/PTVAO
16-bit 64 KB 70 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33EP64MC504T-E/PTVAO
16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33EP64MC504T-E/ PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC504 T-E/PTVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 3 to 3.6V, TQFP-44, RoHS Product overview: DSPIC33EP64MC504T-E/PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64 KB, 70 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC504T-E/PTVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 997623-DSPIC33EP64MC504T-E/PTVAO 685-DSPIC33EP64MC504T-E/PTVAO
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EP64MC504T-E/PTVAO 16-bit 64 KB 70 MHz 3.6V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers