IC MCU 16BIT 64KB FLASH 44TQFP Product overview: DSPIC33EP64MC504T-E/
IC MCU 16BIT 64KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64MC504T-E/PT | DSPIC33EP64MC504T-E/PT | DSPIC33EP64MC504T-E/PT | DSPIC33EP64MC504T-E/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tape & Reel (TR) | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP |