dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
IC MCU 16BIT 64KB FLASH 36VTLA
IC MCU 16BIT 64KB FLASH 36VTLA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP64MC503-E/TL | DSPIC33EP64MC503-E/TL | DSPIC33EP64MC503-E/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 4 KB | 4 KB | |
| I/O Ports | 25 |