Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP64MC206T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318957-DSPIC33EP64M C206T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 70 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EP64MC206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318957-DSPIC33EP64M C206T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 70 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EP64MC206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318957-DSPIC33EP64MC206T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318957-DSPIC33EP64MC206T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318957-DSPIC33EP64MC206T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1318957-DSPIC33EP64M C206T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 70 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EP64MC206 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318957-DSPIC33EP64MC206T-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP64MC206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-DSPIC33EP64MC206T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSPIC33EP64MC206T-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSPIC33EP64MC206T-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33EP64MC206T-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC206 T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33EP64MC206T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC206T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33EP64MC206T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP64MC206T-I/PT
Embedded - Microcontrollers DSPIC33EP64MC206T-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP64MC206T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP64MC206T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP64MC206T-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - DSPIC33EP64MC206T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP64MC206T-I/PT
Microcontrollers DSPIC33EP64MC206T-I/PT
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318957-DSPIC33EP64MC206T-I/PT 685-DSPIC33EP64MC206T-I/PT DSPIC33EP64MC206T-I/PT DSPIC33EP64MC206T-I/PT DSPIC33EP64MC206T-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 64 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 53 53
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details