IC MCU 16BIT 64KB FLASH 64TQFP Product overview: DSPIC33EP64MC206-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 773513-DSPIC33EP64MC
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP64MC206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430F423IPMR; MSP430F149IPAGR; MSP430FR5992IPMR; MSP430FR4133IPM;
Introduction Date: April 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MCU 16-Bit dsPIC33E 64KB Flash TQFP64
MCU 16-Bit dsPIC33E 64KB Flash TQFP64
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64MC206-I/PT | 773513-DSPIC33EP64MC206-I/PT | 8237831 | 8237831P | DSPIC33EP64MC206-I/PT | DSPIC33EP64MC206-I/PT | DSPIC33EP64MC206-I/PT | DSPIC33EP64MC206-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP64MC206-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||||||
| RAM | 4 KB | 64 KB | 8 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART |