Microchip Technology, Inc. Automotive 16-bit 64KB 3.3V Embedded Microcontroller MCU DSPIC33EP64MC204-H/PT

Description
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray Automotive AEC-Q100 Product overview: DSPIC33EP64MC204-H/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC204 -H/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray Automotive AEC-Q100 Product overview: DSPIC33EP64MC204-H/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC204 -H/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 64KB 3.3V Embedded Microcontroller MCU - 685-DSPIC33EP64MC204-H/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 64KB 3.3V Embedded Microcontroller MCU
685-DSPIC33EP64MC204-H/PT
Automotive 16-bit 64KB 3.3V Embedded Microcontroller MCU 685-DSPIC33EP64MC204-H/PT
MCU 16-bit dsPIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray Automotive AEC-Q100 Product overview: DSPIC33EP64MC204-H/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC204 -H/PT can be used for catalog matching and distributor lookup.

MCU 16-bit dsPIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray Automotive AEC-Q100 Product overview: DSPIC33EP64MC204-H/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC204-H/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC204-H/PT - 990543-DSPIC33EP64MC204-H/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC204-H/PT
990543-DSPIC33EP64MC204-H/PT
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC204-H/PT 990543-DSPIC33EP64MC204-H/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990543-DSPIC33EP64MC 204-H/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33EP64MC204-H/P TDSPIC33EP64MC204HPT ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990543-DSPIC33EP64MC204-H/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): DSPIC33EP64MC204-H/PTDSPIC33EP64MC204HPT;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP64MC204-H/PT 990543-DSPIC33EP64MC204-H/PT
Product Name Automotive 16-bit 64KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP64MC204-H/PT
Data Bus 16 Bit 16 Bit
Clock Speed 40 MHz
RAM 8 KB
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details