Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM DSPIC33EP64MC202-E/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 723281-DSPIC33EP64MC 202-E/MM Series: dsPIC 33EP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 60 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33EP64MC202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33EP64MC202-E/S S; DSPIC33EP64MC202T-E/ SO; DSPIC33EP64MC202T-E/ SS; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 723281-DSPIC33EP64MC 202-E/MM Series: dsPIC 33EP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 60 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33EP64MC202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33EP64MC202-E/S S; DSPIC33EP64MC202T-E/ SO; DSPIC33EP64MC202T-E/ SS; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM - 723281-DSPIC33EP64MC202-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM
723281-DSPIC33EP64MC202-E/MM
Embedded - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM 723281-DSPIC33EP64MC202-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 723281-DSPIC33EP64MC 202-E/MM Series: dsPIC 33EP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 60 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33EP64MC202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC33EP64MC202-E/S S; DSPIC33EP64MC202T-E/ SO; DSPIC33EP64MC202T-E/ SS; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 723281-DSPIC33EP64MC202-E/MM
Series: dsPIC 33EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP64MC202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC33EP64MC202-E/SS; DSPIC33EP64MC202T-E/SO; DSPIC33EP64MC202T-E/SS;
Introduction Date: April 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-DSPIC33EP64MC202-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-DSPIC33EP64MC202-E/MM
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-DSPIC33EP64MC202-E/MM
IC MCU 16BIT 64KB FLASH 28QFN Product overview: DSPIC33EP64MC202-E/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC202 -E/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: DSPIC33EP64MC202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP64MC202-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP64MC202-E/MM
Embedded - Microcontrollers DSPIC33EP64MC202-E/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 28QFN - 536-DSPIC33EP64MC202-E/MM - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 28QFN
536-DSPIC33EP64MC202-E/MM
IC MCU 16BIT 64KB FLASH 28QFN 536-DSPIC33EP64MC202-E/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Microcontrollers - DSPIC33EP64MC202-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP64MC202-E/MM
Microcontrollers DSPIC33EP64MC202-E/MM
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP64MC202-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP64MC202-E/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 723281-DSPIC33EP64MC202-E/MM 685-DSPIC33EP64MC202-E/MM DSPIC33EP64MC202-E/MM 536-DSPIC33EP64MC202-E/MM DSPIC33EP64MC202-E/MM DSPIC33EP64MC202-E/MM
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EP64MC202-E/MM 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers IC MCU 16BIT 64KB FLASH 28QFN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers