Manufacturer: Microchip Technology
Win Source Part Number: 793687-DSPIC33EP64GS
Series: dsPIC 33EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 22x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP64GS708
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 80TQFP Product overview: DSPIC33EP64GS708T-I/
IC MCU 16BIT 64KB FLASH 80TQFP
IC MCU 16BIT 64KB FLASH 80TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 793687-DSPIC33EP64GS708T-I/PT | 685-DSPIC33EP64GS708T-I/PT | DSPIC33EP64GS708T-I/PT | DSPIC33EP64GS708T-I/PT | DSPIC33EP64GS708T-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP64GS708T-I/PT | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |