IC MCU 16BIT 64KB FLASH 44TQFP Product overview: DSPIC33EP64GS504-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 773510-DSPIC33EP64GS
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 19x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP64GS504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; DSPIC33EP64GS504T-I/
ECCN: 3A991.a.2
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64GS504-I/PT | 773510-DSPIC33EP64GS504-I/PT | DSPIC33EP64GS504-I/PT | DSPIC33EP64GS504-I/PT | DSPIC33EP64GS504-I/PT | DSPIC33EP64GS504-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP64GS504-I/PT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | |||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |