The DSPIC33EP64GS502-I/M
IC MCU 16BIT 64KB FLASH 28QFN Product overview: DSPIC33EP64GS502-I/M
Manufacturer: Microchip Technology
Win Source Part Number: 1035366-DSPIC33EP64G
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 21
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 70 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 28-QFN-S (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64GS502-I/MM | 1035366-DSPIC33EP64GS502-I/MM | DSPIC33EP64GS502-I/MM | DSPIC33EP64GS502-I/MM | DSPIC33EP64GS502-I/MM | DSPIC33EP64GS502-I/MM |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP64GS502-I/MM | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 70 MHz | |||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |